RES, 30K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:30.1kohm;
RES, 30K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:30.1kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 18AH2091 |
| Product Name | Res, 30K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 30100 ohms |