The Res, 30K1, 0.1%, 0.1W, 0805, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 30.1 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 100 mW, suitable for low-power applications, and it has a maximum working voltage of 100V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and high precision. The 0805 package size is compliant with EIA standards, making it compatible with various PCB designs. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This resistor is ideal for engineers looking for a reliable and precise resistor for their electronic designs.
RES, 30K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:30.1kohm;
RES, 30K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:30.1kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 22AH5512 |
| Product Name | Res, 30K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 30100 ohms |