NIC Components Corp. Res, 3K01, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B3011BTRF

Description
RES, 3K01, 0.1%, 0.1W, 0805, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 0.1%, 0.1W, 0805, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH0567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH0567
Res, 3K01, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH0567
RES, 3K01, 0.1%, 0.1W, 0805, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.1W, 0805, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH9000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH9000
Res, 3K01, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH9000
RES, 3K01, 0.1%, 0.1W, 0805, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.1W, 0805, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH0567
Product Name Res, 3K01, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details