NIC Components Corp. Res, 274R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B2740BTRF

Description
RES, 274R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 274R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 274R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH3464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH3464
Res, 274R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH3464
RES, 274R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 274R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 274R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 15AH6012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
15AH6012
Res, 274R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 15AH6012
RES, 274R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 274R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH3464
Product Name Res, 274R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details