NIC Components Corp. Res, 270R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B2700CTRF

Description
RES, 270R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH6089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH6089
Res, 270R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH6089
RES, 270R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 270R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 16AH6128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
16AH6128
Res, 270R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 16AH6128
RES, 270R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 270R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH6089
Product Name Res, 270R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details