NIC Components Corp. Res, 26K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B2612CTRF

Description
RES, 26K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 26K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH1922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH1922
Res, 26K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH1922
RES, 26K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH3462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH3462
Res, 26K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH3462
RES, 26K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH1922
Product Name Res, 26K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details