NIC Components Corp. Res, 255K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B2553CTRF

Description
RES, 255K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 255K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH3749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH3749
Res, 255K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH3749
RES, 255K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 255K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH5499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH5499
Res, 255K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH5499
RES, 255K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 255K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH3749
Product Name Res, 255K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details