NIC Components Corp. Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B2490CTRF

Description
RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Description
RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 249R, 0.1%, 0.1W, 0805, Thin Film resistor is part of the NTR Series from NIC Components. It features a resistance value of 249 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The power rating is 100mW at 70°C, and it is designed for a maximum working voltage of 100V and an overload voltage of 200V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics. The component is RoHS compliant, ensuring it meets environmental standards. The 0805 package size is standard for surface mount applications, facilitating easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The Res, 249R, 0.1%, 0.1W, 0805, Thin Film resistor is part of the NTR Series from NIC Components. It features a resistance value of 249 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The power rating is 100mW at 70°C, and it is designed for a maximum working voltage of 100V and an overload voltage of 200V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics. The component is RoHS compliant, ensuring it meets environmental standards. The 0805 package size is standard for surface mount applications, facilitating easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 15AH3179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
15AH3179
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 15AH3179
RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 17AH3052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
17AH3052
Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 17AH3052
RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 249R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH3179
Product Name Res, 249R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers