NIC Components Corp. Res, 2K37, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B2371CTRF

Description
RES, 2K37, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 2K37, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K37, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 18AH2072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
18AH2072
Res, 2K37, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 18AH2072
RES, 2K37, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 2K37, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K37, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH1264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH1264
Res, 2K37, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH1264
RES, 2K37, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 2K37, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH2072
Product Name Res, 2K37, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers