NIC Components Corp. Res, 22R1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B22R1CTRF

Description
RES, 22R1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:22.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 22R1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:22.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH6554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH6554
Res, 22R1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH6554
RES, 22R1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:22.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 22R1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:22.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH4415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH4415
Res, 22R1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH4415
RES, 22R1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:22.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 22R1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:22.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH6554
Product Name Res, 22R1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers