NIC Components Corp. Res, 226K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B2263CTRF

Description
RES, 226K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 226K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 226K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH0951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH0951
Res, 226K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH0951
RES, 226K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 226K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH1905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH1905
Res, 226K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH1905
RES, 226K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 226K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH0951
Product Name Res, 226K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details