NIC Components Corp. Res, 20K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B2002BTRF

Description
RES, 20K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH3016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH3016
Res, 20K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH3016
RES, 20K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 20K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH9815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH9815
Res, 20K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH9815
RES, 20K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 20K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH3016
Product Name Res, 20K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers