NIC Components Corp. Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B2000CTRF

Description
RES, 200R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH5481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH5481
Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH5481
RES, 200R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 200R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH9814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH9814
Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH9814
RES, 200R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 200R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH5481
Product Name Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details