NIC Components Corp. Res, 196K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B1963CTRF

Description
RES, 196K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 196K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 15AH3158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
15AH3158
Res, 196K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 15AH3158
RES, 196K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 196K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH0371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH0371
Res, 196K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH0371
RES, 196K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 196K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH3158
Product Name Res, 196K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details