NIC Components Corp. Res, 1K87, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B1871CTRF

Description
RES, 1K87, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 1K87, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K87, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH3442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH3442
Res, 1K87, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH3442
RES, 1K87, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 1K87, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH9140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH9140
Res, 1K87, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH9140
RES, 1K87, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 1K87, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH3442
Product Name Res, 1K87, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers