NIC Components Corp. Res, 187R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B1870CTRF

Description
RES, 187R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 187R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 187R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 09AH6472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
09AH6472
Res, 187R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 09AH6472
RES, 187R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 187R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 18AH2050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
18AH2050
Res, 187R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 18AH2050
RES, 187R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 187R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH6472
Product Name Res, 187R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details