NIC Components Corp. Res, 150K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B1503CTRF

Description
RES, 150K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 150K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH7877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH7877
Res, 150K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH7877
RES, 150K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 150K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 09AH6460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
09AH6460
Res, 150K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 09AH6460
RES, 150K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 150K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH7877
Product Name Res, 150K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers