NIC Components Corp. Res, 15K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B1502BTRF

Description
RES, 15K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH0554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH0554
Res, 15K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH0554
RES, 15K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 15K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH6439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH6439
Res, 15K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH6439
RES, 15K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 15K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH0554
Product Name Res, 15K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details