NIC Components Corp. Res, 14R3, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B14R3CTRF

Description
RES, 14R3, 0.1%, 0.1W, 0805, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 14R3, 0.1%, 0.1W, 0805, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14R3, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 18AH2023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R3, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
18AH2023
Res, 14R3, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 18AH2023
RES, 14R3, 0.1%, 0.1W, 0805, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 14R3, 0.1%, 0.1W, 0805, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14R3, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 10AH6250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R3, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
10AH6250
Res, 14R3, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 10AH6250
RES, 14R3, 0.1%, 0.1W, 0805, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 14R3, 0.1%, 0.1W, 0805, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH2023
Product Name Res, 14R3, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details