NIC Components Corp. Res, 1K43, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B1431CTRF

Description
RES, 1K43, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 1K43, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K43, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 17AH1499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
17AH1499
Res, 1K43, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 17AH1499
RES, 1K43, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 1K43, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K43, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH6436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH6436
Res, 1K43, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH6436
RES, 1K43, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 1K43, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH1499
Product Name Res, 1K43, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers