The Res, 12K7, 0.1%, 0.1W, 0805, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 12.7 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 100 mW, suitable for low-power applications, and it has a maximum working voltage of 100V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and precise temperature coefficient. The component is RoHS compliant, indicating it meets environmental standards. The 0805 package size makes it compatible with standard PCB layouts, facilitating easy integration into various electronic designs.
RES, 12K7, 0.1%, 0.1W, 0805, THIN FILM; Resistance:12.7kohm;
RES, 12K7, 0.1%, 0.1W, 0805, THIN FILM; Resistance:12.7kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 15AH5925 |
| Product Name | Res, 12K7, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 12700 ohms |