NIC Components Corp. Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B1003BTRF

Description
RES, 100K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 100K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH1142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH1142
Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH1142
RES, 100K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 19AH8421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
19AH8421
Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 19AH8421
RES, 100K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH1142
Product Name Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details