NIC Components Corp. Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B1002DTRF

Description
RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH6033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH6033
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH6033
RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH7486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH7486
Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH7486
RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH6033
Product Name Res, 10K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details