NIC Components Corp. Res, 90K9, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10A9092DTRF

Description
RES, 90K9, 0.05%, 0.1W, 0805, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 90K9, 0.05%, 0.1W, 0805, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90K9, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH3423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH3423
Res, 90K9, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH3423
RES, 90K9, 0.05%, 0.1W, 0805, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 90K9, 0.05%, 0.1W, 0805, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90K9, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH3855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH3855
Res, 90K9, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH3855
RES, 90K9, 0.05%, 0.1W, 0805, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 90K9, 0.05%, 0.1W, 0805, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH3423
Product Name Res, 90K9, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers