NIC Components Corp. Res, 69R8, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10A69R8BTRF

Description
RES, 69R8, 0.05%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 69R8, 0.05%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 15AH3070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
15AH3070
Res, 69R8, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 15AH3070
RES, 69R8, 0.05%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 69R8, 0.05%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH0333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH0333
Res, 69R8, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH0333
RES, 69R8, 0.05%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 69R8, 0.05%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH3070
Product Name Res, 69R8, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers