The Res, 6K04, 0.05%, 0.1W, 0805, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 6.04 kΩ with a tolerance of ±0.05%, making it suitable for precision circuits. The power rating is 100 mW at 70°C, with a maximum working voltage of 100V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and high reliability. It is RoHS compliant, ensuring it meets environmental standards. The 0805 case size is standard for surface mount applications, facilitating easy integration into various PCB designs.
RES, 6K04, 0.05%, 0.1W, 0805, THIN FILM; Resistance:6.04kohm;
RES, 6K04, 0.05%, 0.1W, 0805, THIN FILM; Resistance:6.04kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 16AH6011 |
| Product Name | Res, 6K04, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 6040 ohms |