NIC Components Corp. Res, 590R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10A5900STRF

Description
RES, 590R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 590R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 590R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 18AH1953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
18AH1953
Res, 590R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 18AH1953
RES, 590R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 590R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 590R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 09AH6377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
09AH6377
Res, 590R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 09AH6377
RES, 590R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 590R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH1953
Product Name Res, 590R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details