NIC Components Corp. Res, 487R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10A4870BTRF

Description
RES, 487R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 487R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 487R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH0881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH0881
Res, 487R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH0881
RES, 487R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 487R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH4044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH4044
Res, 487R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH4044
RES, 487R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 487R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH0881
Product Name Res, 487R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details