NIC Components Corp. Res, 3K24, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10A3241STRF

Description
RES, 3K24, 0.05%, 0.1W, 0805, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 3K24, 0.05%, 0.1W, 0805, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K24, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 16AH5961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
16AH5961
Res, 3K24, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 16AH5961
RES, 3K24, 0.05%, 0.1W, 0805, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 3K24, 0.05%, 0.1W, 0805, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K24, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH8926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH8926
Res, 3K24, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH8926
RES, 3K24, 0.05%, 0.1W, 0805, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 3K24, 0.05%, 0.1W, 0805, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH5961
Product Name Res, 3K24, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers