NIC Components Corp. Res, 280R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10A2800CTRF

Description
RES, 280R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Description
RES, 280R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 280R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH1273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH1273
Res, 280R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH1273
RES, 280R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 280R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, 280R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH8357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH8357
Res, 280R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH8357
RES, 280R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 280R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH1273
Product Name Res, 280R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details