NIC Components Corp. Res, 243R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10A2430BTRF

Description
RES, 243R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:243ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 243R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:243ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 243R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 18AH1885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
18AH1885
Res, 243R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 18AH1885
RES, 243R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:243ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 243R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:243ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 243R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH4023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH4023
Res, 243R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH4023
RES, 243R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:243ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 243R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:243ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH1885
Product Name Res, 243R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers