NIC Components Corp. Res, 210R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10A2100DTRF

Description
RES, 210R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:210ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 210R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:210ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 210R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 18AH1873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
18AH1873
Res, 210R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 18AH1873
RES, 210R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:210ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 210R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:210ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH0724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH0724
Res, 210R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH0724
RES, 210R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:210ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 210R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:210ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH1873
Product Name Res, 210R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details