NIC Components Corp. Res, 205R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10A2050DTRF

Description
RES, 205R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 205R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH1264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH1264
Res, 205R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH1264
RES, 205R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 205R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH7471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH7471
Res, 205R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH7471
RES, 205R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 205R, 0.05%, 0.1W, 0805, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH1264
Product Name Res, 205R, 0.05%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details