NIC Components Corp. Chip Resistor - Surface Mount - NTR10A1870CTRF NTR10A1870CTRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042006-NTR10A1870CT RF Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.05 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 187 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042006-NTR10A1870CT RF Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.05 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 187 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NTR10A1870CTRF - 1042006-NTR10A1870CTRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NTR10A1870CTRF
1042006-NTR10A1870CTRF
Chip Resistor - Surface Mount - NTR10A1870CTRF 1042006-NTR10A1870CTRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042006-NTR10A1870CT RF Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.05 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 187 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042006-NTR10A1870CTRF
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.05 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Resistance: 187 Ω
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1042006-NTR10A1870CTRF
Product Name Chip Resistor - Surface Mount - NTR10A1870CTRF
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 187 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details