NIC Components Corp. Res, 64R9, 0.01%, 0.063W, 0603; Resistance Nic Components NTR06T64R9CTRF

Description
RES, 64R9, 0.01%, 0.063W, 0603; Resistance:64.9ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 64R9, 0.01%, 0.063W, 0603; Resistance:64.9ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64R9, 0.01%, 0.063W, 0603; Resistance Nic Components - 21AH0759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 0.01%, 0.063W, 0603; Resistance Nic Components
21AH0759
Res, 64R9, 0.01%, 0.063W, 0603; Resistance Nic Components 21AH0759
RES, 64R9, 0.01%, 0.063W, 0603; Resistance:64.9ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 64R9, 0.01%, 0.063W, 0603; Resistance:64.9ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64R9, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 13AH8836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
13AH8836
Res, 64R9, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 13AH8836
RES, 64R9, 0.01%, 0.063W, 0603/THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 64R9, 0.01%, 0.063W, 0603/THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 21AH0759 13AH8836
Product Name Res, 64R9, 0.01%, 0.063W, 0603; Resistance Nic Components Res, 64R9, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details