NIC Components Corp. Res, 6K19, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T6191BTRF

Description
RES, 6K19, 0.01%, 0.063W, 0603/THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K19, 0.01%, 0.063W, 0603/THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 11AH3790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
11AH3790
Res, 6K19, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 11AH3790
RES, 6K19, 0.01%, 0.063W, 0603/THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K19, 0.01%, 0.063W, 0603/THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.01%, 0.063W, 0603; Resistance Nic Components - 20AH3315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.01%, 0.063W, 0603; Resistance Nic Components
20AH3315
Res, 6K19, 0.01%, 0.063W, 0603; Resistance Nic Components 20AH3315
RES, 6K19, 0.01%, 0.063W, 0603; Resistance:6.19kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 6K19, 0.01%, 0.063W, 0603; Resistance:6.19kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11AH3790 20AH3315
Product Name Res, 6K19, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components Res, 6K19, 0.01%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 6190 ohms 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details