NIC Components Corp. Res, 4K12, 0.01%, 0.063W, 0603; Resistance Nic Components NTR06T4121BTRF

Description
RES, 4K12, 0.01%, 0.063W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 0.01%, 0.063W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 0.01%, 0.063W, 0603; Resistance Nic Components - 18AH1752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.01%, 0.063W, 0603; Resistance Nic Components
18AH1752
Res, 4K12, 0.01%, 0.063W, 0603; Resistance Nic Components 18AH1752
RES, 4K12, 0.01%, 0.063W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 4K12, 0.01%, 0.063W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 13AH3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
13AH3962
Res, 4K12, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 13AH3962
RES, 4K12, 0.01%, 0.063W, 0603/THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K12, 0.01%, 0.063W, 0603/THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 18AH1752 13AH3962
Product Name Res, 4K12, 0.01%, 0.063W, 0603; Resistance Nic Components Res, 4K12, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 4120 ohms 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details