NIC Components Corp. Res, 35K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T3572BTRF

Description
RES, 35K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 35K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 35K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 09AH6172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
09AH6172
Res, 35K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 09AH6172
RES, 35K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 35K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 27AH2859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
27AH2859
Res, 35K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 27AH2859
RES, 35K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 35K7, 0.01%, 0.063W, 0603/THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH6172
Product Name Res, 35K7, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details