NIC Components Corp. Res, 3K09, 0.01%, 0.063W, 0603; Resistance Nic Components NTR06T3091BTRF

Description
RES, 3K09, 0.01%, 0.063W, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K09, 0.01%, 0.063W, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K09, 0.01%, 0.063W, 0603; Resistance Nic Components - 16AH5775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.01%, 0.063W, 0603; Resistance Nic Components
16AH5775
Res, 3K09, 0.01%, 0.063W, 0603; Resistance Nic Components 16AH5775
RES, 3K09, 0.01%, 0.063W, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 3K09, 0.01%, 0.063W, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K09, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 13AH1288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
13AH1288
Res, 3K09, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 13AH1288
RES, 3K09, 0.01%, 0.063W, 0603/THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K09, 0.01%, 0.063W, 0603/THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 16AH5775 13AH1288
Product Name Res, 3K09, 0.01%, 0.063W, 0603; Resistance Nic Components Res, 3K09, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 3090 ohms 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details