NIC Components Corp. Res, 24R9, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T24R9DTRF

Description
RES, 24R9, 0.01%, 0.063W, 0603/THIN FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 24R9, 0.01%, 0.063W, 0603/THIN FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 24R9, 0.01%, 0.063W, 0603 thin film resistor is a precision component designed for applications requiring high accuracy and low noise. It features a resistance value of 24.9 ohms with a tolerance of ±0.01%, making it suitable for sensitive electronic circuits. The power rating is 62.5 mW at 70°C, with a maximum working voltage of 50V. This resistor is RoHS compliant, ensuring it meets environmental standards. The 0603 package size allows for compact designs, and its thin film construction contributes to its low noise characteristics. This product is ideal for engineers seeking reliable performance in precision applications.

Datasheet Summary
Powered by GS/AI

The Res, 24R9, 0.01%, 0.063W, 0603 thin film resistor is a precision component designed for applications requiring high accuracy and low noise. It features a resistance value of 24.9 ohms with a tolerance of ±0.01%, making it suitable for sensitive electronic circuits. The power rating is 62.5 mW at 70°C, with a maximum working voltage of 50V. This resistor is RoHS compliant, ensuring it meets environmental standards. The 0603 package size allows for compact designs, and its thin film construction contributes to its low noise characteristics. This product is ideal for engineers seeking reliable performance in precision applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 24R9, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 13AH3940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
13AH3940
Res, 24R9, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 13AH3940
RES, 24R9, 0.01%, 0.063W, 0603/THIN FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 24R9, 0.01%, 0.063W, 0603/THIN FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R9, 0.01%, 0.063W, 0603; Resistance Nic Components - 18AH1724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 0.01%, 0.063W, 0603; Resistance Nic Components
18AH1724
Res, 24R9, 0.01%, 0.063W, 0603; Resistance Nic Components 18AH1724
RES, 24R9, 0.01%, 0.063W, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 24R9, 0.01%, 0.063W, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AH3940 18AH1724
Product Name Res, 24R9, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components Res, 24R9, 0.01%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details