NIC Components Corp. Res, 23K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T2322BTRF

Description
RES, 23K2, 0.01%, 0.063W, 0603/THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 23K2, 0.01%, 0.063W, 0603/THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 20AH8305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
20AH8305
Res, 23K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 20AH8305
RES, 23K2, 0.01%, 0.063W, 0603/THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 23K2, 0.01%, 0.063W, 0603/THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 15AH2813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
15AH2813
Res, 23K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 15AH2813
RES, 23K2, 0.01%, 0.063W, 0603/THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 23K2, 0.01%, 0.063W, 0603/THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH8305
Product Name Res, 23K2, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers