NIC Components Corp. Res, 22K6, 0.01%, 0.063W, 0603; Resistance Nic Components NTR06T2262CTRF

Description
RES, 22K6, 0.01%, 0.063W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 0.01%, 0.063W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 0.01%, 0.063W, 0603; Resistance Nic Components - 16AH5753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.01%, 0.063W, 0603; Resistance Nic Components
16AH5753
Res, 22K6, 0.01%, 0.063W, 0603; Resistance Nic Components 16AH5753
RES, 22K6, 0.01%, 0.063W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 22K6, 0.01%, 0.063W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 11AH8530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
11AH8530
Res, 22K6, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 11AH8530
RES, 22K6, 0.01%, 0.063W, 0603/THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K6, 0.01%, 0.063W, 0603/THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 16AH5753 11AH8530
Product Name Res, 22K6, 0.01%, 0.063W, 0603; Resistance Nic Components Res, 22K6, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 22600 ohms 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details