NIC Components Corp. Res, 19K1, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T1912BTRF

Description
RES, 19K1, 0.01%, 0.063W, 0603/THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 19K1, 0.01%, 0.063W, 0603/THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K1, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 09AH6136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
09AH6136
Res, 19K1, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 09AH6136
RES, 19K1, 0.01%, 0.063W, 0603/THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 19K1, 0.01%, 0.063W, 0603/THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K1, 0.01%, 0.063W, 0603; Resistance Nic Components - 18AH1713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.01%, 0.063W, 0603; Resistance Nic Components
18AH1713
Res, 19K1, 0.01%, 0.063W, 0603; Resistance Nic Components 18AH1713
RES, 19K1, 0.01%, 0.063W, 0603; Resistance:19.1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 19K1, 0.01%, 0.063W, 0603; Resistance:19.1kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 09AH6136 18AH1713
Product Name Res, 19K1, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components Res, 19K1, 0.01%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 19100 ohms 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details