NIC Components Corp. Res, 1K3, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06T1301NTRF

Description
RES, 1K3, 0.01%, 0.063W, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.01%, 0.063W, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH2783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH2783
Res, 1K3, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH2783
RES, 1K3, 0.01%, 0.063W, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K3, 0.01%, 0.063W, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH1280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH1280
Res, 1K3, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH1280
RES, 1K3, 0.01%, 0.063W, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K3, 0.01%, 0.063W, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH2783
Product Name Res, 1K3, 0.01%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details