NIC Components Corp. Res, 1K27, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T1271DTRF

Description
RES, 1K27, 0.01%, 0.063W, 0603/THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K27, 0.01%, 0.063W, 0603/THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K27, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 26AH4073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
26AH4073
Res, 1K27, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 26AH4073
RES, 1K27, 0.01%, 0.063W, 0603/THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K27, 0.01%, 0.063W, 0603/THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 13AH3922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
13AH3922
Res, 1K27, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 13AH3922
RES, 1K27, 0.01%, 0.063W, 0603/THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K27, 0.01%, 0.063W, 0603/THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH4073
Product Name Res, 1K27, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers