NIC Components Corp. SMD 113 Ohm 16W Resistor NTR06T1130DTRF

Description
Res Thin Film 0603 113 Ohm 0.01% 1/16W 50ppm/C Molded SMD SMD Paper T/R Product overview: NTR06T1130DTRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 113 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 113 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR06T1130DTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0603 113 Ohm 0.01% 1/16W 50ppm/C Molded SMD SMD Paper T/R Product overview: NTR06T1130DTRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 113 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 113 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR06T1130DTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 113 Ohm 16W Resistor - 52-NTR06T1130DTRF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 113 Ohm 16W Resistor
52-NTR06T1130DTRF
SMD 113 Ohm 16W Resistor 52-NTR06T1130DTRF
Res Thin Film 0603 113 Ohm 0.01% 1/16W 50ppm/C Molded SMD SMD Paper T/R Product overview: NTR06T1130DTRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 113 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 113 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR06T1130DTRF can be used for catalog matching and distributor lookup.

Res Thin Film 0603 113 Ohm 0.01% 1/16W 50ppm/C Molded SMD SMD Paper T/R Product overview: NTR06T1130DTRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 113 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 113 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR06T1130DTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - NTR06T1130DTRF - 1221971-NTR06T1130DTRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NTR06T1130DTRF
1221971-NTR06T1130DTRF
Chip Resistor - Surface Mount - NTR06T1130DTRF 1221971-NTR06T1130DTRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221971-NTR06T1130DT RF Packaging: Tape & Reel Contact Plating: Tin Tolerance: 0.01 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Resistance: 113 Ω Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221971-NTR06T1130DTRF
Packaging: Tape & Reel
Contact Plating: Tin
Tolerance: 0.01 %
Temperature Coefficient: 50 ppm/°C
Composition: Thin Film
Resistance: 113 Ω
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-NTR06T1130DTRF 1221971-NTR06T1130DTRF
Product Name SMD 113 Ohm 16W Resistor Chip Resistor - Surface Mount - NTR06T1130DTRF
Resistance Range 113 ohms 113 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers