NIC Components Corp. Res, 100K, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T1003NTRF

Description
RES, 100K, 0.01%, 0.063W, 0603/THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 0.01%, 0.063W, 0603/THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 13AH3913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
13AH3913
Res, 100K, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 13AH3913
RES, 100K, 0.01%, 0.063W, 0603/THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 100K, 0.01%, 0.063W, 0603/THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.01%, 0.063W, 0603; Resistance Nic Components - 20AH3257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.01%, 0.063W, 0603; Resistance Nic Components
20AH3257
Res, 100K, 0.01%, 0.063W, 0603; Resistance Nic Components 20AH3257
RES, 100K, 0.01%, 0.063W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 100K, 0.01%, 0.063W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AH3913 20AH3257
Product Name Res, 100K, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components Res, 100K, 0.01%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details