NIC Components Corp. Res, 100K, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06T1003CTRF

Description
RES, 100K, 0.01%, 0.063W, 0603/THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 0.01%, 0.063W, 0603/THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components - 10AH5925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components
10AH5925
Res, 100K, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components 10AH5925
RES, 100K, 0.01%, 0.063W, 0603/THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 100K, 0.01%, 0.063W, 0603/THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.01%, 0.063W, 0603; Resistance Nic Components - 22AH8263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.01%, 0.063W, 0603; Resistance Nic Components
22AH8263
Res, 100K, 0.01%, 0.063W, 0603; Resistance Nic Components 22AH8263
RES, 100K, 0.01%, 0.063W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 100K, 0.01%, 0.063W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10AH5925 22AH8263
Product Name Res, 100K, 0.01%, 0.063W, 0603/thin Film; Resistance Nic Components Res, 100K, 0.01%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details