NIC Components Corp. Res, 63K4, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F6342DTRF

Description
RES, 63K4, 1%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 1%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 11AH8504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
11AH8504
Res, 63K4, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 11AH8504
RES, 63K4, 1%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 63K4, 1%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 21AH0640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
21AH0640
Res, 63K4, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 21AH0640
RES, 63K4, 1%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 63K4, 1%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH8504
Product Name Res, 63K4, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details