NIC Components Corp. Res, 53R6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F53R6CTRF

Description
RES, 53R6, 1%, 0.063W, 0603, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 53R6, 1%, 0.063W, 0603, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53R6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH1241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH1241
Res, 53R6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH1241
RES, 53R6, 1%, 0.063W, 0603, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 53R6, 1%, 0.063W, 0603, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53R6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH6340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH6340
Res, 53R6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH6340
RES, 53R6, 1%, 0.063W, 0603, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 53R6, 1%, 0.063W, 0603, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH1241
Product Name Res, 53R6, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details